Texas Instruments CDC328A 1-To-6 Clock Driver With Selectable Polarity CDC328AD

Description
1-To-6 Clock Driver With Selectable Polarity 16-SOIC
Request a Quote
Description
1-To-6 Clock Driver With Selectable Polarity 16-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDC328AD is a 1-to-6 clock driver designed to distribute a single clock input signal to six outputs with minimal skew, making it suitable for clock distribution and generation applications. It features TTL-compatible inputs and outputs, and polarity control that allows for the selection of true or complementary outputs. The device operates within a supply voltage range of 4.75V to 5.25V and is characterized for a temperature range of -40°C to 85°C. It supports high-drive outputs with a maximum output current of 48 mA for low states and -48 mA for high states. The CDC328AD is available in both SOIC (D) and SSOP (DB) package options, which help reduce switching noise through distributed VCC and GND pins. This product is suitable for applications requiring reliable clock signal distribution with low power dissipation.

Datasheet Summary
Powered by GS/AI

The CDC328AD is a 1-to-6 clock driver designed to distribute a single clock input signal to six outputs with minimal skew, making it suitable for clock distribution and generation applications. It features TTL-compatible inputs and outputs, and polarity control that allows for the selection of true or complementary outputs. The device operates within a supply voltage range of 4.75V to 5.25V and is characterized for a temperature range of -40°C to 85°C. It supports high-drive outputs with a maximum output current of 48 mA for low states and -48 mA for high states. The CDC328AD is available in both SOIC (D) and SSOP (DB) package options, which help reduce switching noise through distributed VCC and GND pins. This product is suitable for applications requiring reliable clock signal distribution with low power dissipation.

Suppliers

Company
Product
Description
Supplier Links
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328AD - Texas Instruments
Dallas, TX, United States
CDC328A 1-To-6 Clock Driver With Selectable Polarity
CDC328AD
CDC328A 1-To-6 Clock Driver With Selectable Polarity CDC328AD
1-To-6 Clock Driver With Selectable Polarity 16-SOIC

1-To-6 Clock Driver With Selectable Polarity 16-SOIC

Buy Now Datasheet
Clock Buffers, Drivers - 296-6693-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-6693-5-ND
Clock Buffers, Drivers 296-6693-5-ND
"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC328AD - 1160562-CDC328AD - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC328AD
1160562-CDC328AD
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC328AD 1160562-CDC328AD
Manufacturer: Texas Instruments Win Source Part Number: 1160562-CDC328AD Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160562-CDC328AD
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
 - CDC328AD - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 328 Series, 6 True Output(s), 0 Inverted Output(s), BICMOS, PDSO16

Low Skew Clock Driver, 328 Series, 6 True Output(s), 0 Inverted Output(s), BICMOS, PDSO16

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC328AD 296-6693-5-ND 1160562-CDC328AD CDC328AD
Product Name CDC328A 1-To-6 Clock Driver With Selectable Polarity Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC328AD
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Real Time Clock; Clock Driver
Bus Interface TTL; TTL TTL CMOS
Package Type SOIC,SSOP Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
CDCD5704 Rambus XDR(TM) Clock Generator - CDCD5704PWR - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
7 suppliers
Clock and Timing IC - 728-CDCE906R005PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328ADBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
5 suppliers