CMOS Micropower Phase-Locked Loop 16-SO -55 to 125
"Phase Lock Loop (PLL) IC 2.4MHz 1 16-SOIC (0.209"", 5.30mm Width)"
"Phase Lock Loop (PLL) IC 2.4MHz 1 16-SOIC (0.209"", 5.30mm Width)"
"Phase Lock Loop (PLL) IC 2.4MHz 1 16-SOIC (0.209"", 5.30mm Width)"
PLL IC, 2.4MHz, 3-18V, 1uA, SOP, Surface Mount Product overview: CD4046BNSR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4MHz, 18V, 1uA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 2.4MHz, 18V, 1uA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD4046BNSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 915067-CD4046BNSR
Operating Temperature Range: -55°C ~ 125°C
Features: Phase Lock Loop (PLL) IC 2.4MHz 16-SOIC (0.209", 5.30mm Width)
Package: 16-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4046
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -CD4046BNSRG4, 296-14108-2, -296-14108-1-ND, 296-14108-6-NDR, -CD4046BNSRE4, 296-14108-1, CD4046BNSRE4, CD4046BNSRG4-ND, CD4046BNSRE4-ND, -CD4046BNSRE4-NDR, CD4046BNSRG4, -CD4046BNSR-NDR, -CD4046BNSRG4-NDR, -296-14108-1, 296-14108-6
IC PHASE-LOCK LOOP MCPWR 16SO
PHASE-LOCKED LOOP, SOP-16; Frequency:2.4MHz; PLL Type:Frequency Synthesis; No. of Pins:16Pins; PLL Case Style:SOP; Supply Voltage Min:3V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Phase Lock Loop (PLL) IC 2.4MHz 1 16-SOIC (0.209", 5.30mm Width)
IC PHASE LOCK LOOP 16SO
IC PHASE-LOCK LOOP MCPWR 16SO
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | CD4046BNSR | 296-14108-6-ND | 728-CD4046BNSR | 915067-CD4046BNSR | CD4046BNSR | 33AH3798 | CD4046BNSR | CD4046BNSR | CD4046BNSR |
| Product Name | CD4046B CMOS Micropower Phase-Locked Loop | Clock Generators, PLLs, Frequency Synthesizers | SMD 2.4MHz 18V 1uA Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD4046BNSR | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Phase-Locked Loop, Sop-16; Frequency Texas Instruments | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | CMOS | ||||
| Package Type | PDIP,SO,TSSOP | Surface Mount; SOIC; "16-SOIC (0.209"", 5.30mm Width)" | Tape and Reel | Surface Mount; 16-SO | Surface Mount; Surface Mount | Surface Mount; SOIC; 16-SOIC (0.209\", 5.30mm Width) | SOIC | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | |||
| Frequency | 8 MHz | 2.4 MHz | 2.4 MHz | 2.4 MHz | 2.4 MHz | 2.4 MHz | 2.4 MHz | 2.4 MHz |