The CD4046BE is a CMOS micropower phase-locked loop in a 16-pin dual-in-line plastic package with an operating temperature range of -55 to 125 °C.
CMOS Micropower Phase-Locked Loop 16-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 006176-CD4046BE
Packaging: Tube/Rail
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: Through Hole
Input: CMOS
Output: CMOS
Family Name: CD4046
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Maximum Input Frequency: 2.4MHz
Alternative Parts (Cross-Reference): CD4046BPW; CD4046BNSR; CD4046BF;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Malaysia, Mexico, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
"Phase Lock Loop (PLL) IC 2.4MHz 1 16-DIP (0.300"", 7.62mm)"
CMOS Micropower phase locked loop Product overview: CD4046BE from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD4046BE can be used for catalog matching and distributor lookup.
Phase Lock Loop (PLL) IC 2.4MHz 1 16-DIP (0.300", 7.62mm)
2.4MHz PDIP-16 Clock Generators / Frequency Synthesizers / PLL ROHS
IC PHASE LOCK LOOP 16DIP
IC PHASE-LOCK LOOP MCPWR 16-DIP
IC PHASE-LOCK LOOP MCPWR 16-DIP
IC, VCO, PLL, 2.4MHZ, 4000CMOS, 16DIP; Frequency:2.4MHz; PLL Type:VCO; No. of Pins:16Pins; PLL Case Style:DIP; Supply Voltage Min:3V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | CD4046BE | 006176-CD4046BE | 296-2052-5-ND | 728-CD4046BE | 7091965P | 9236693 | CD4046BE | CD4046BE | CD4046BE | CD4046BE | CD4046BE | 29AH3566 |
| Product Name | CD4046B CMOS Micropower Phase-Locked Loop | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD4046BE | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Synthesizers | Clock Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | RTC/Clock Chip >> Clock Generators / Frequency Synthesizers / PLL | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Ic, Vco, Pll, 2.4Mhz, 4000Cmos, 16Dip; Frequency Texas Instruments |
| Bus Interface | CMOS | CMOS; CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | CMOS; CMOS | CMOS; CMOS | CMOS | ||||
| Package Type | PDIP,SO,TSSOP | DIP; PDIP; 16-PDIP | Through Hole; DIP; "16-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; PDIP; PDIP | DIP; Pdip | DIP; 16-DIP (0.300\", 7.62mm) | PDIP | Through Hole | DIP; Through Hole | ||
| Supply Voltage | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | ||||
| Frequency | 8 MHz | 2.4 MHz | 2.4 MHz | 2.4 MHz | 2.4 MHz | 2.4 MHz | 2.4 MHz | 2.4 MHz | 2.4 MHz | 2.4 MHz |