The 5962-9760301Q2A is a dual general-purpose operational amplifier in a 20-pin LCCC package, operating over a temperature range of -55°C to 125°C. It features wide common-mode and differential voltage ranges, short-circuit protection, no latch-up, and internal frequency compensation that eliminates the need for external components. The device is designed to be interchangeable with the MC1558 series and operates with supply voltages up to ±22 V. The package thermal impedance is 5.61°C/W, and the maximum junction temperature is 150°C. The case temperature for 60 seconds is rated at 260°C.
Dual General-Purpose Operational Amplifier 20-LCCC -55 to 125
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, CQCC20
IC OPAMP GP 2 CIRCUIT 20LCCC
General Purpose Amplifier 2 Circuit 20-LCCC (8.89x8.89)
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 5962-9760301Q2A | 5962-9760301Q2A | 5962-9760301Q2A | 5962-9760301Q2A |
| Product Name | MC1558M Dual General-Purpose Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 10 to 30 volts | 30 volts | ||
| VOS | 5 millivolts | 1 millivolts | ||
| Quiescent Current (IQ) | 2500 microamps | |||
| CMRR | 70 dB | |||
| GBW | 1 MHz | 1 MHz |