Low Noise, Low Distortion Instrumentation Amplifier 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1185724-INA103KU/1K
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 6MHz
Amplifier Type: Instrumentation
Current - Input Bias: 2.5μA
Voltage - Input Offset: 30μV
Family Name: INA103
Categories: Integrated Circuits (ICs)
Operating Supply Current: 9mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Output Current per Channel: 40mA
SR - Slew Rate: 15 V/μs
Dual Supply Voltage (±): ±9 V ~ 25 V
Alternative Parts (Cross-Reference): OP06BJ; OP06BJ/883; OP06BJ/883C;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC OP AMP 1CH 16-SOIC
IC OP AMP 1CH 16-SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
6MHz 100dB Instrumentation Amp, 1Ch, 16-SOIC Product overview: INA103KU/1K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA103KU/1K can be used for catalog matching and distributor lookup.
IC INST AMP 1 CIRCUIT 16SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
IC INST AMP 1 CIRCUIT 16SOIC
IC INST AMP 1 CIRCUIT 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA103KU/1K | 1185724-INA103KU/1K | 296-INA103KU/1KCT-ND | 687-INA103KU/1K | INA103KU/1K | INA103KU/1K | INA103KU/1K | INA103KU/1K |
| Product Name | INA103 Low Noise, Low Distortion Instrumentation Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA103KU/1K | Instrumentation, Op Amps, Buffer Amps | 6MHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | |||||||
| CMRR | 100 dB | |||||||
| IBIAS | 8 µA | 2.5 µA | 2.5 µA | 2.5 µA | ||||
| Package Type | PDIP,SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | Tape and Reel | Surface Mount | SOIC; 16-SOIC (0.295\", 7.50mm Width) | Surface Mount |