Texas Instruments BUF634 250mA High-Speed Buffer BUF634P

Description
250mA High-Speed Buffer 8-PDIP
Request a Quote
Description
250mA High-Speed Buffer 8-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BUF634 is a high-speed buffer capable of delivering an output current of 250mA, making it suitable for various applications such as op amp current boosting, line driving, and motor driving. It features a slew rate of 2000V/µs and a pin-selectable bandwidth ranging from 30MHz to 180MHz, allowing for flexibility in performance tuning. The device operates with a low quiescent current of 1.5mA at a 30MHz bandwidth and supports a wide supply voltage range of ±2.25V to ±18V. Protection features include internal current limiting and thermal shutdown, enhancing reliability in demanding environments. The BUF634 is available in multiple package options, including SOIC, TO-220, and TO-263, catering to different mechanical and thermal requirements.

Datasheet Summary
Powered by GS/AI

The BUF634 is a high-speed buffer capable of delivering an output current of 250mA, making it suitable for various applications such as op amp current boosting, line driving, and motor driving. It features a slew rate of 2000V/µs and a pin-selectable bandwidth ranging from 30MHz to 180MHz, allowing for flexibility in performance tuning. The device operates with a low quiescent current of 1.5mA at a 30MHz bandwidth and supports a wide supply voltage range of ±2.25V to ±18V. Protection features include internal current limiting and thermal shutdown, enhancing reliability in demanding environments. The BUF634 is available in multiple package options, including SOIC, TO-220, and TO-263, catering to different mechanical and thermal requirements.

Suppliers

Company
Product
Description
Supplier Links
BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Dallas, TX, United States
BUF634 250mA High-Speed Buffer
BUF634P
BUF634 250mA High-Speed Buffer BUF634P
250mA High-Speed Buffer 8-PDIP

250mA High-Speed Buffer 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Through-Hole 180MHz 250mA Operational Amplifier IC
687-BUF634P
Through-Hole 180MHz 250mA Operational Amplifier IC 687-BUF634P
High-Speed Buffer Amplifier, 180MHz BW, 250mA Output, PDIP, Through Hole Product overview: BUF634P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 180MHz, 250mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 180MHz, 250mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF634P can be used for catalog matching and distributor lookup.

High-Speed Buffer Amplifier, 180MHz BW, 250mA Output, PDIP, Through Hole Product overview: BUF634P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 180MHz, 250mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 180MHz, 250mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF634P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - BUF634P-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
BUF634P-ND
Instrumentation, Op Amps, Buffer Amps BUF634P-ND
Buffer Amplifier 1 Circuit 8-PDIP

Buffer Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634P - 1025103-BUF634P - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634P
1025103-BUF634P
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634P 1025103-BUF634P
Manufacturer: Texas Instruments Win Source Part Number: 1025103-BUF634P Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 180MHz Amplifier Type: Buffer Slew Rate: 2000 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 30mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 15mA Channel Output Current: 250mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1025103-BUF634P
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 180MHz
Amplifier Type: Buffer
Slew Rate: 2000 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 30mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 15mA
Channel Output Current: 250mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634P - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
BUF634P
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps BUF634P
IC BUFFER 1 CIRCUIT 8DIP

IC BUFFER 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BUF634P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BUF634P
Integrated Circuits (ICs) - Linear - Amplifiers BUF634P
IC BUFFER 1 CIRCUIT 8DIP

IC BUFFER 1 CIRCUIT 8DIP

Supplier's Site
High Speed Buffer, Signal, 180Mhz, Dip8; No. Of Amplifiers Texas Instruments - 80K5714 - Newark, An Avnet Company
Chicago, IL, United States
High Speed Buffer, Signal, 180Mhz, Dip8; No. Of Amplifiers Texas Instruments
80K5714
High Speed Buffer, Signal, 180Mhz, Dip8; No. Of Amplifiers Texas Instruments 80K5714
HIGH SPEED BUFFER, SIGNAL, 180MHZ, DIP8; No. of Amplifiers:1Amplifie rs; Gain Bandwidth:180MHz; Slew Rate:2000V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Output Current:250mA; Product Range:- RoHS Compliant: Yes

HIGH SPEED BUFFER, SIGNAL, 180MHZ, DIP8; No. of Amplifiers:1Amplifiers; Gain Bandwidth:180MHz; Slew Rate:2000V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Output Current:250mA; Product Range:- RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - BUF634P - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
BUF634P
Instrumentation, OP Amps, Buffer Amps BUF634P
IC BUFFER 1 CIRCUIT 8DIP

IC BUFFER 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
BUF634P
High Speed Operational Amplifiers BUF634P
High Speed Operational Amplifiers High-Speed Buffer

High Speed Operational Amplifiers High-Speed Buffer

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - BUF634P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
BUF634P
Instrumentation, OP Amps, Buffer Amps BUF634P
Buffer Amplifier 1 Circuit 8-PDIP

Buffer Amplifier 1 Circuit 8-PDIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Buffer Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Buffer Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number BUF634P 687-BUF634P BUF634P-ND 1025103-BUF634P BUF634P BUF634P 80K5714 BUF634P BUF634P BUF634P
Product Name BUF634 250mA High-Speed Buffer Through-Hole 180MHz 250mA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634P Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Buffer, Signal, 180Mhz, Dip8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS RoHS
Slew Rate 2000 V/µs 2000 V/µs 2000 V/µs 2000 V/µs 0.0020 V/µs 2000 V/µs 2000 V/µs 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts ? to 18 volts 4.5 to 36 volts 36 volts 4.5 to 36 volts 4.5 volts
VOS 100 millivolts 30 millivolts 30 millivolts 30 millivolts
Package Type DDPAK/TO-263,PDIP,SOIC,TO-220 Rail/Tube DIP; "8-DIP (0.300"", 7.62mm)" DIP; PDIP; 8-PDIP 8-DIP (0.300, 7.62mm) Through Hole DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data