High Speed, Closed Loop Buffer 5-SOT-23 -45 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 201612-BUF602IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Buffer
Slew Rate: 8000 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 16mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -45°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.8 V to 12.6 V, ±1.4 V to 6.3 V
Operating Supply Current: 5.8mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1GHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Buffer Amplifier 1 Circuit SOT-23-5
1GHz Buffer Op Amp, SOT-23-5, 8000V/µs Slew Rate Product overview: BUF602IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 8000V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1GHz, 8000V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF602IDBVR can be used for catalog matching and distributor lookup.
High Speed Operational Amplifiers High Speed Closed Loop Buffer
Buffer Amplifier 1 Circuit SOT-23-5
IC BUFFER 1 CIRCUIT SOT23-5
IC BUFFER 1 CIRCUIT SOT23-5
IC BUFFER 1 CIRCUIT SOT23-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | BUF602IDBVR | 201612-BUF602IDBVR | 296-BUF602IDBVRTR-ND | 687-BUF602IDBVR | BUF602IDBVR | BUF602IDBVR | BUF602IDBVR | BUF602IDBVR | BUF602IDBVR |
| Product Name | BUF602 High Speed, Closed Loop Buffer | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF602IDBVR | Instrumentation, Op Amps, Buffer Amps | 1GHz 8000V SOT-23 Operational Amplifier IC | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | ||||||||
| Slew Rate | 8000 V/µs | 8000 V/µs | 8000 V/µs | 8000 V/µs | 8000 V/µs | 0.0080 V/µs | 8000 V/µs | ||
| Supply Voltage (VS) | 2.8 to 12.6 volts | 2.8 to 12.6 volts | 2.8 to 12.6 volts | 2.8 volts | 2.8 volts | ||||
| VOS | 30 millivolts | 16 millivolts | 16 millivolts | 16 millivolts | |||||
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 C (-49 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) |