Precision Instrumentation Amplifier 16-SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1185732-INA114BU/1K
Packaging: Tape and Reel
Mounting Style: SMD
-3db Bandwidth: 1MHz
Supply Current: 2.2mA
Amplifier Type: Instrumentation
Slew Rate: 0.6V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 10μV
Current - Output / Channel: 20mA
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: INA114
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 4.5V ~ 36V, ±2.25V ~ 18V
Precision Instrumentation Amp, 1MHz BW, 10uV Vos, 11nV/rtHz, 16-SOIC Product overview: INA114BU/1K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA114BU/1K can be used for catalog matching and distributor lookup.
IC INST AMP 1 CIRCUIT 16SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
IC INST AMP 1 CIRCUIT 16SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA114BU/1K | INA114BU/1K-ND | 1185732-INA114BU/1K | 687-INA114BU/1K | INA114BU/1K | INA114BU/1K | INA114BU/1K |
| Product Name | INA114 Precision Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114BU/1K | 1MHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | ||||||
| CMRR | 110 dB | ||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 to 36 volts | 36 volts | |||
| IBIAS | 0.0020 µA | 5.00E-4 µA | 5.00E-4 µA |