The TLC2272M is a dual operational amplifier with rail-to-rail output swing, designed for single- and split-supply applications. It features a typical gain bandwidth of 2.2 MHz and a slew rate of 3.6 V/μs, with low input bias current of 1 pA and noise voltage of 9 nV/√Hz at 1 kHz. The device operates with a common-mode input range that includes the negative rail and is fully specified for 5 V and ±5 V supplies. Available in an SOIC-8 package measuring 3.91 mm × 4.90 mm, it is qualified for extended temperature operation from -55°C to 125°C and is suitable for battery-powered, transducer interface, and precision signal conditioning applications.
Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier 8-SOIC -55 to 125
Operational Amplifier, 2 Func, 2500uV Offset-Max, CMOS, PDSO8
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 5962-9555201NXDR | 5962-9555201NXDR | 5962-9555201NXDR | 5962-9555201NXDR |
| Product Name | TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 4.4 to 16 volts | 16 volts | ||
| VOS | 2.5 millivolts | 0.3000 millivolts | ||
| Quiescent Current (IQ) | 1500 microamps | |||
| CMRR | 70 dB |