The THS4304-SP is a rad-tolerant, wideband operational amplifier designed for high-speed analog signal processing with a single 5 V supply. It is housed in a 10-pin ceramic flatpack (CFP) package and operates over the military temperature range of -55°C to 125°C. The device features a 1 GHz gain bandwidth product, 800 V/μs slew rate, 2.4 nV/√Hz input voltage noise, and is qualified to QML-V standard SMD-5962-07219. It supports a maximum junction temperature of 150°C and exhibits radiation tolerance up to 150 kRad(Si) TID.
Rad-Tolerant Class V, Wideband Operational Amplifier 10-CFP -55 to 125
IC VOLTAGE FEEDBACK 1 CIRC 10CFP
Voltage Feedback Amplifier 1 Circuit Differential 10-CFP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 5962-0721901VHA | 5962-0721901VHA | 5962-0721901VHA |
| Product Name | THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| GBW | 1000 MHz | 1000 MHz | |
| Slew Rate | 800 V/µs | 7.90E-4 V/µs | 790 V/µs |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | CFP | Surface Mount | 10-CDFF |
| Supply Voltage (VS) | 2.7 volts |