Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC5526MSAX CLC5526MSAX

Description
Manufacturer: Texas Instruments Win Source Part Number: 202593-CLC5526MSAX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 350MHz Amplifier Type: Variable Gain Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 48mA Alternative Parts (Cross-Reference): AD8331ARQZ; LMH6518SQ; CLC5526MSAX; LMH6518SQX/NOPB; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 202593-CLC5526MSAX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 350MHz Amplifier Type: Variable Gain Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 48mA Alternative Parts (Cross-Reference): AD8331ARQZ; LMH6518SQ; CLC5526MSAX; LMH6518SQX/NOPB; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC5526MSAX - 202593-CLC5526MSAX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC5526MSAX
202593-CLC5526MSAX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC5526MSAX 202593-CLC5526MSAX
Manufacturer: Texas Instruments Win Source Part Number: 202593-CLC5526MSAX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 350MHz Amplifier Type: Variable Gain Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 48mA Alternative Parts (Cross-Reference): AD8331ARQZ; LMH6518SQ; CLC5526MSAX; LMH6518SQX/NOPB; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 202593-CLC5526MSAX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 350MHz
Amplifier Type: Variable Gain
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 48mA
Alternative Parts (Cross-Reference): AD8331ARQZ; LMH6518SQ; CLC5526MSAX; LMH6518SQX/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SSOP Operational Amplifier IC - 687-CLC5526MSAX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Operational Amplifier IC
687-CLC5526MSAX
SSOP Operational Amplifier IC 687-CLC5526MSAX
SPECIALTY ANALOG CIRCUIT, PDSO20, SSOP-20 Product overview: CLC5526MSAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC5526MSAX can be used for catalog matching and distributor lookup.

SPECIALTY ANALOG CIRCUIT, PDSO20, SSOP-20 Product overview: CLC5526MSAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC5526MSAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 202593-CLC5526MSAX 687-CLC5526MSAX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC5526MSAX SSOP Operational Amplifier IC
Supply Voltage (VS) 4.75 to 5.25 volts 4.75 to 5.25 volts
Source Current (IS) 48 milliamps
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD611KQ - 859554-AD611KQ - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TO-99
View Details
2 suppliers
Op Amps - 1220325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; Msop
Number of Pins 8
View Details
Analog - MTLF156AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers