The TLE2144AM is a high-performance quad operational amplifier with a minimum slew rate of 27V/μs, a gain-bandwidth product of 5.9MHz, and a minimum output current of 20mA. It operates from single or split supplies of 4V to 44V and is packaged in a 20-pin LCCC format measuring 8.89mm × 8.89mm, with an operating temperature range of -55°C to 125°C.
High Speed High Drive Precision Quad Operational Amplifier 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-9321606Q2A |
| Product Name | TLE2144AM High Speed High Drive Precision Quad Operational Amplifier |
| VOS | 3 millivolts |
| GBW | 5.8 MHz |
| Slew Rate | 45 V/µs |