Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-9088201MPA |
| Product Name | TLC2201M Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier |
| Supply Voltage (VS) | 4.6 to 16 volts |
| VOS | 0.5000 millivolts |
| Quiescent Current (IQ) | 1500 microamps |
| CMRR | 90 dB |
| GBW | 1.9 MHz |