The TLC2202AM is a dual precision low-noise operational amplifier with rail-to-rail output swing, designed for single-supply and split-supply operation. It features a maximum input offset voltage of 500 µV, input voltage noise of 35 nV/√Hz at 10 Hz, and 15 nV/√Hz at 1 kHz. The common-mode input voltage range includes the negative rail, and the device operates over a temperature range of -55°C to 125°C. It is packaged in an 8-pin ceramic dual in-line package (CDIP).
Low Noise Precision Advanced LinCMOS(TM) Dual Operational Amplifier 8-CDIP -55 to 125
Operational Amplifier, 2 Func, 500uV Offset-Max, CMOS, CDIP8
CMOS Amplifier 2 Circuit Rail-to-Rail 8-CDIP
IC CMOS 2 CIRCUIT 8CDIP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 5962-9088204QPA | 5962-9088204QPA | 5962-9088204QPA | 5962-9088204QPA |
| Product Name | TLC2202AM Low Noise Precision Advanced LinCMOS(TM) Dual Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | DIP; CDIP; CDIP8 | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) | 8-CDIP (0.300, 7.62mm) | |
| Life Cycle Stage | Active | Active | Active | |
| Standards | RoHS | |||
| Source Current (IS) | 1.8 milliamps | |||
| VOS | 0.0800 millivolts |