Texas Instruments INA121 FET-Input, Low Power Instrumentation Amplifier INA121UA/2K5E4

Description
FET-Input, Low Power Instrumentation Amplifier 8-SOIC
Request a Quote Datasheet
Description
FET-Input, Low Power Instrumentation Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UA/2K5E4 - Texas Instruments
Dallas, TX, United States
INA121 FET-Input, Low Power Instrumentation Amplifier
INA121UA/2K5E4
INA121 FET-Input, Low Power Instrumentation Amplifier INA121UA/2K5E4
FET-Input, Low Power Instrumentation Amplifier 8-SOIC

FET-Input, Low Power Instrumentation Amplifier 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA121UA/2K5E4 - 082506-INA121UA/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA121UA/2K5E4
082506-INA121UA/2K5E4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA121UA/2K5E4 082506-INA121UA/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 082506-INA121UA/2K5E 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 600kHz Amplifier Type: Instrumentation Slew Rate: 0.7 V/μs Current - Input Bias: 4pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 450μA Channel Output Current: 14mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082506-INA121UA/2K5E4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 600kHz
Amplifier Type: Instrumentation
Slew Rate: 0.7 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 450μA
Channel Output Current: 14mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600kHz Operational Amplifier IC
687-INA121UA/2K5E4
600kHz Operational Amplifier IC 687-INA121UA/2K5E4
IC Opamp Instr 600kHz 90dB CMRR 1Ch 8SOIC Product overview: INA121UA/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA121UA/2K5E4 can be used for catalog matching and distributor lookup.

IC Opamp Instr 600kHz 90dB CMRR 1Ch 8SOIC Product overview: INA121UA/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA121UA/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number INA121UA/2K5E4 082506-INA121UA/2K5E4 687-INA121UA/2K5E4
Product Name INA121 FET-Input, Low Power Instrumentation Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA121UA/2K5E4 600kHz Operational Amplifier IC
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts
IBIAS 5.00E-5 µA 4.00E-6 µA
Unlock Full Specs
to access all available technical data