Texas Instruments LMH6715QML Dual Wideband Video Op Amp 5962-0254701QPA

Description
Dual Wideband Video Op Amp 8-CDIP -55 to 125
Request a Quote Datasheet
Description
Dual Wideband Video Op Amp 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH6715QML Dual Wideband Video Op Amp - 5962-0254701QPA - Texas Instruments
Dallas, TX, United States
LMH6715QML Dual Wideband Video Op Amp
5962-0254701QPA
LMH6715QML Dual Wideband Video Op Amp 5962-0254701QPA
Dual Wideband Video Op Amp 8-CDIP -55 to 125

Dual Wideband Video Op Amp 8-CDIP -55 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0254701QPA - 1184658-5962-0254701QPA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0254701QPA
1184658-5962-0254701QPA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0254701QPA 1184658-5962-0254701QPA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184658-5962-0254701 QPA Length: 10.16 mm Contact Plating: Lead, Tin Number of Elements: 2 Thickness: 4.064 mm Height: 5.08 mm Slew Rate: 1300 V/µs Gain Bandwidth Product: 480 MHz Number of Channels: 2 Number of Pins: 8 Output Current: 70 mA Common Mode Rejection Ratio: 50 dB Input Bias Current: 12 µA Width: 6.502 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Max Operating Temperature: 125 °C Nominal Supply Current: 14 mA Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 5 V Power Supply Rejection Ratio (PSRR): 46 dB Voltage Gain: 60 dB Input Offset Voltage (Vos): 6 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184658-5962-0254701QPA
Length: 10.16 mm
Contact Plating: Lead, Tin
Number of Elements: 2
Thickness: 4.064 mm
Height: 5.08 mm
Slew Rate: 1300 V/µs
Gain Bandwidth Product: 480 MHz
Number of Channels: 2
Number of Pins: 8
Output Current: 70 mA
Common Mode Rejection Ratio: 50 dB
Input Bias Current: 12 µA
Width: 6.502 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Max Operating Temperature: 125 °C
Nominal Supply Current: 14 mA
Max Dual Supply Voltage: 6 V
Min Dual Supply Voltage: 5 V
Power Supply Rejection Ratio (PSRR): 46 dB
Voltage Gain: 60 dB
Input Offset Voltage (Vos): 6 mV

Buy Now
Singapore, Singapore
Dual 480MHz 1300V Operational Amplifier IC
737-5962-0254701QPA
Dual 480MHz 1300V Operational Amplifier IC 737-5962-0254701QPA
Dual 480MHz Op Amp, 1300V/µs Slew Rate, CDIP Product overview: 5962-0254701QPA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 480MHz, 1300V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 480MHz, 1300V, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-5962-0254701QPA can be used for catalog matching and distributor lookup.

Dual 480MHz Op Amp, 1300V/µs Slew Rate, CDIP Product overview: 5962-0254701QPA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 480MHz, 1300V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 480MHz, 1300V, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-5962-0254701QPA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 5962-0254701QPA 1184658-5962-0254701QPA 737-5962-0254701QPA
Product Name LMH6715QML Dual Wideband Video Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0254701QPA Dual 480MHz 1300V Operational Amplifier IC
Supply Voltage (VS) 10 to 12 volts ? to 6 volts
VOS 6 millivolts 6 millivolts
Quiescent Current (IQ) 7500 microamps
GBW 480 MHz 480 MHz
Slew Rate 1300 V/µs 1300 V/µs 1300 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

THS7316 3-Channel HDTV Video Amplifier with 5th Order Filters and 6dB Gain - THS7316DG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.85 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
Operational Amplifier IC - 687-CLC5632IM - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 290 V/µs
Bandwidth 130 MHz
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details