Texas Instruments TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier 5962-9080701M2A

Description
JFET-Input Low Power High Drive Single Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet
Description
JFET-Input Low Power High Drive Single Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701M2A - Texas Instruments
Dallas, TX, United States
TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier
5962-9080701M2A
TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier 5962-9080701M2A
JFET-Input Low Power High Drive Single Operational Amplifier 20-LCCC -55 to 125

JFET-Input Low Power High Drive Single Operational Amplifier 20-LCCC -55 to 125

Buy Now Datasheet
 - 5962-9080701M2A - Rochester Electronics
Newburyport, MA, United States
TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - Dual marked (TLE2061MFKB)

TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - Dual marked (TLE2061MFKB)

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - 5962-9080701M2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
5962-9080701M2A
Instrumentation, OP Amps, Buffer Amps 5962-9080701M2A
J-FET Amplifier 1 Circuit 20-LCCC (8.89x8.89)

J-FET Amplifier 1 Circuit 20-LCCC (8.89x8.89)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - 5962-9080701M2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
5962-9080701M2A
Integrated Circuits (ICs) - Linear - Amplifiers 5962-9080701M2A
IC OPAMP JFET 1 CIRCUIT 20LCCC

IC OPAMP JFET 1 CIRCUIT 20LCCC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 5962-9080701M2A 5962-9080701M2A 5962-9080701M2A 5962-9080701M2A
Product Name TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts 0.6000 millivolts
Quiescent Current (IQ) 350 microamps
CMRR 65 dB
GBW 2 MHz 2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
9 suppliers
TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier - 5962-9089601MPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC,SOIC
View Details
3 suppliers
THS4513-SP Rad-Tolerant Class V, Wideband, Fully Differential Amplifier - 5962-0722301VFA - Texas Instruments
Specs
Device Type Differential Amplifiers
Package Type CFP
View Details
6 suppliers