High Speed Dual Comparator 14-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1134043-8601401CA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Dual marked (LM119J)
Comparator General Purpose Open-Collector, DTL, RTL, TTL 14-CDIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 8601401CA | 1134043-8601401CA | 8601401CA | 8601401CA | 8601401CA |
| Product Name | LM119QML High Speed Dual Comparator | Linear - Linear - Comparators - 8601401CA | Comparators | Comparators | |
| Supply Voltage (VS) | 5 to 36 volts | ||||
| VOS | 4 millivolts | 4 millivolts | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Logic Output | Open Collector, Open Drain |