10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. 20-PLCC 0 to 70
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
Win Source Part Number: 995421-TLC1543CFNR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: Selectable Address
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Architecture: SAR
Number of Bits: 10
Sampling Rate (Per Second): 38k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Package / Case: 20-LCC (J-Lead)
Supplier Device Package: 20-PLCC (9x9)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TLC1543
10-Bit 38kSPS 11Ch SPI ADC, PLCC, 4.5-5.5V Product overview: TLC1543CFNR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC1543CFNR can be used for catalog matching and distributor lookup.
IC ADC 10BIT SAR 20PLCC
IC ADC 10BIT SAR 20PLCC
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC1543CFNR | TLC1543CFNR-ND | 995421-TLC1543CFNR | 700-TLC1543CFNR | TLC1543CFNR | TLC1543CFNR | TLC1543CFNR |
| Product Name | TLC1543 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | 5.5V Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC,PLCC,SSOP | PLCC; 20-LCC (J-Lead) | PLCC | 20-LCC (J-Lead) | 20-LCC (J-Lead) | ||
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 1 LSB |