The ADC0832CCWM is an 8-bit serial I/O A/D converter with a 2-channel multiplexer, housed in a 14-pin SOIC package, operating over a temperature range of -40°C to 85°C with a single 5V supply. It features a 32μs conversion time, 15mW power consumption, and supports ratiometric operation or a 5V voltage reference without requiring zero or full-scale adjustment. The serial interface is compatible with TI MICROWIRE standards and TTL/MOS logic levels.
8-Bit Serial I/O A/D Converter with Multiplexer Option 14-SOIC -40 to 85
2-CH 8-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDSO14, SOIC-14 Product overview: ADC0832CCWM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0832CCWM can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 2 Input 1 SAR 14-SOIC
8 Bit Analog to Digital Converter 2 Input 1 SAR 14-SOIC
IC ADC 8BIT SAR 14SOIC
IC ADC 8BIT SAR 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0832CCWM | 700-ADC0832CCWM | ADC0832CCWM-ND | ADC0832CCWM | ADC0832CCWM | ADC0832CCWM |
| Product Name | ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option | 8-bit SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Microwire | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC | SOIC | SOIC; "14-SOIC (0.295"", 7.50mm Width)" | SOIC; 14-SOIC (0.295\", 7.50mm Width) | 14-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||
| INL | 1 LSB |