Texas Instruments ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter ADC082S021CIMM/NOPB

Description
2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC082S021CIMM/NOPB - Texas Instruments
Dallas, TX, United States
ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter
ADC082S021CIMM/NOPB
ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter ADC082S021CIMM/NOPB
2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter 8-VSSOP -40 to 85

2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter 8-VSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC082S021CIMM/NOPB
1014010-ADC082S021CIMM/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC082S021CIMM/NOPB 1014010-ADC082S021CIMM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1014010-ADC082S021CI MM/NOPB Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 8 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1014010-ADC082S021CIMM/NOPB
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit Dual Analog-to-Digital Converter IC
700-ADC082S021CIMM/NOPB
8-bit Dual Analog-to-Digital Converter IC 700-ADC082S021CIMM/NOPB
2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter 8-VSSOP -40 to 85 Product overview: ADC082S021CIMM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC082S021CIMM/N OPB can be used for catalog matching and distributor lookup.

2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter 8-VSSOP -40 to 85 Product overview: ADC082S021CIMM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC082S021CIMM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC082S021CIMM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC082S021CIMM/NOPBCT-ND
Analog to Digital Converters (ADC) ADC082S021CIMM/NOPBCT-ND
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC082S021CIMM/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC082S021CIMM/NOPBDKR-ND
Analog to Digital Converters (ADC) ADC082S021CIMM/NOPBDKR-ND
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC082S021CIMM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC082S021CIMM/NOPBTR-ND
Analog to Digital Converters (ADC) ADC082S021CIMM/NOPBTR-ND
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now Datasheet
 - ADC082S021CIMM/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 8-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO8

ADC, Successive Approximation, 8-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO8

Supplier's Site Datasheet
 - ADC082S021CIMM/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 8-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO8

ADC, Successive Approximation, 8-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC082S021CIMM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC082S021CIMM/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC082S021CIMM/NOPB
IC ADC 8BIT SAR 8VSSOP

IC ADC 8BIT SAR 8VSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADC082S021CIMM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC082S021CIMM/NOPB
Analog to Digital Converters (ADC) ADC082S021CIMM/NOPB
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC082S021CIMM/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC082S021CIMM/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC082S021CIMM/NOPB
IC ADC 8BIT SAR 8VSSOP

IC ADC 8BIT SAR 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC082S021CIMM/NOPB 1014010-ADC082S021CIMM/NOPB 700-ADC082S021CIMM/NOPB ADC082S021CIMM/NOPBCT-ND ADC082S021CIMM/NOPBDKR-ND ADC082S021CIMM/NOPBTR-ND ADC082S021CIMM/NOPB ADC082S021CIMM/NOPB ADC082S021CIMM/NOPB ADC082S021CIMM/NOPB
Product Name ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC082S021CIMM/NOPB 8-bit Dual Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI; SPI, DSP SPI SPI SPI Serial SPI; SPI, DSP
Package Type VSSOP SOP; SSOP; 8-VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; VSSOP8 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits
INL 0.2000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWM - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
5 suppliers
ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers