The ADC101S051 is a single-channel, 10-bit analog-to-digital converter (ADC) designed for applications requiring sample rates between 200 ksps and 500 ksps. It features a low-power CMOS architecture and operates with a single power supply ranging from 2.7V to 5.25V. The device is compatible with various digital communication standards, including SPI,Ñ¢, QSPI,Ñ¢, MICROWIRE, and common DSP interfaces, making it versatile for integration into different systems. The ADC101S051 is specified for operation over a temperature range of -40°C to +85°C and is AECQ100 Grade 1 qualified, indicating suitability for automotive applications. Power consumption is notably low, with typical values of 2.7 mW at 3.6V and 9.7 mW at 5.25V, and it can be reduced to as low as 2.6 µW in power-down mode. The device is available in 6-lead WSON and SOT-23 packages, providing flexibility in design and layout. Engineers considering this ADC for their projects should evaluate its performance specifications, including differential non-linearity (DNL) of +0.15/-0.11 LSB and integral non-linearity (INL) of +0.15/-0.09 LSB, as well as its signal-to-noise ratio (SNR) of 61.6 dB.
Single Channel, 200 to 500 ksps, 10-Bit A/D Converter 6-WSON -40 to 85
IC ADC 10BIT SAR 6WSON
10 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)
| Texas Instruments | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC101S051CISDX/NOPB | ADC101S051CISDX/NOPB | ADC101S051CISDX/NOPB |
| Product Name | ADC101S051 Single Channel, 200 to 500 ksps, 10-Bit A/D Converter | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI; Microwire | SPI; SPI, DSP | |
| Package Type | SOT-23,WSON | 6-WDFN Exposed Pad | |
| Screening Level | Catalog | ||
| Resolution | 10 bits | 10 bits | |
| INL | 0.7000 LSB |