The ADC10D1500 is a low-power, 10-bit dual-channel analog-to-digital converter capable of sampling at 1.5 GSPS per channel or 3.0 GSPS in single-channel mode. It is packaged in a 292-ball BGA (27mm x 27mm x 2.4mm) with a 1.27mm ball pitch, operates over the industrial temperature range of -40°C to +85°C, and requires a single 1.9V power supply. The device dissipates 3.59W in dual-channel mode and features programmable gain and offset, LVDS outputs compliant with IEEE 1596.3-1996, and an AutoSync function for multi-chip systems. It achieves 9.0 ENOB and 68 dBc SFDR with a 100 MHz input at 1.5 GSPS.
Low Power, 10-Bit, Dual 1.5 GSPS or Single 3.0 GSPS ADC 292-BGA -40 to 85
10 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)
Manufacturer: Texas Instruments
Win Source Part Number: 910200-ADC10D1500CIU
Operating Temperature Range: -40°C ~ 70°C
Features: 10 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)
Package: 292-BBGA
Package: Tray
Mounting: Surface Mount
Family Name: ADC10D1500
Categories: Integrated Circuits (ICs)
Case / Package: 292-BGA (27x27)
ECCN: 3A001A5A2
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-43539-ND, -296-43539, ADC10D1500CIUT/NOPB-
10-bit 2-Ch 3Gsps Folding/Interpolatin
10 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)
10 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)
IC ADC 10BIT FOLD INTERP 292BGA
IC ADC 10BIT FOLD INTERP 292BGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC10D1500CIUT/NOPB | 296-43539-ND | 910200-ADC10D1500CIUT/NOPB | 700-ADC10D1500CIUT/NOPB | ADC10D1500CIUT/NOPB | ADC10D1500CIUT/NOPB | ADC10D1500CIUT/NOPB | ADC10D1500CIUT/NOPB |
| Product Name | ADC10D1500 Low Power, 10-Bit, Dual 1.5 GSPS or Single 3.0 GSPS ADC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10D1500CIUT/NOPB | BGA Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel | Parallel|LVDS | Parallel; LVDS - Parallel | ||||
| Package Type | BGA | 292-BBGA | 292-BGA (27x27) | BGA | 292-BBGA | 292-BBGA | 292-BBGA | |
| Screening Level | Catalog | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | |||
| DNL | 0.2500 LSB |