10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1108070-TLC1542IDWR
Packaging: Reel - TR
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 38k
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
10-Bit 38kSPS 11Ch SPI ADC, SOIC, 5.5V Product overview: TLC1542IDWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC1542IDWR can be used for catalog matching and distributor lookup.
IC ADC 10BIT SAR 20SOIC
IC ADC 10BIT SAR 20SOIC
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC1542IDWR | 1108070-TLC1542IDWR | 296-42076-2-ND | 700-TLC1542IDWR | TLC1542IDWR | TLC1542IDWR | TLC1542IDWR |
| Product Name | TLC1542 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1542IDWR | Analog to Digital Converters (ADC) | 5.5V SOIC Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | PDIP,PLCC,SOIC | SOIC; 20-SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Military | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 0.5000 LSB |