The ADC104S021CIMMX/NOPB
4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter 10-VSSOP
10-Bit 4-Ch SAR ADC, 200kS/s, SPI, Single-Ended, 5V Product overview: ADC104S021CIMMX/NOPB
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 132240-ADC104S021CIM
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Motor Drive & Control, Power Management
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
IC ADC 10BIT SAR 10VSSOP
IC ADC 10BIT SAR 10VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC104S021CIMMX/NOPB | 700-ADC104S021CIMMX/NOPB | 296-44813-2-ND | 296-44813-6-ND | 296-44813-1-ND | 132240-ADC104S021CIMMX/NOPB | ADC104S021CIMMX/NOPB | ADC104S021CIMMX/NOPB | ADC104S021CIMMX/NOPB |
| Product Name | ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter | 5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S021CIMMX/NOPB | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI; Microwire | SPI, Serial | SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | VSSOP | MSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 10-VSSOP | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 0.4000 LSB |