The ADC081C021 is an 8-bit analog-to-digital converter with an I‑C-compatible interface and an alert function, designed for system monitoring and portable instrumentation. It is available in an 8-pin VSSOP package with dimensions of 185.0 mm width and 210.0 mm length when tape and reel packaged, and operates over the industrial temperature range of -40°C to +105°C. The device supports standard, fast, and high-speed I‑C modes up to 3.4 MHz, features an automatic power-down mode consuming less than 1 µW, and uses the supply voltage as its reference. Conversion time is 1 µs typical, with a maximum throughput rate of 188.9 ksps and INL/DNL of ±0.2 LSB maximum. Power consumption is 0.78 mW typical at a 5 V supply and 22 ksps. ESD protection of ±8 kV HBM is provided on the SDA and SCL pins.
I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1014001-ADC081C021CI
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 188.9k
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
8-Bit SAR ADC, 189kSPS, 1-Ch, I2C, VSSOP Product overview: ADC081C021CIMM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC081C021CIMM/N
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
IC ADC 8BIT SAR 8VSSOP
IC ADC 8BIT SAR 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC081C021CIMM/NOPB | 1014001-ADC081C021CIMM/NOPB | 700-ADC081C021CIMM/NOPB | ADC081C021CIMM/NOPBCT-ND | ADC081C021CIMM/NOPBTR-ND | ADC081C021CIMM/NOPBDKR-ND | ADC081C021CIMM/NOPB | ADC081C021CIMM/NOPB | ADC081C021CIMM/NOPB | ADC081C021CIMM/NOPB |
| Product Name | ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081C021CIMM/NOPB | 8-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | |||
| Package Type | SOT,VSSOP | SOP; SSOP; 8-VSSOP | VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.2500 LSB |