Texas Instruments ADC10D040 Dual 10-Bit, 40 MSPS, 267 mW A/D Converter ADC10D040CIVS/NOPB

Description
Dual 10-Bit, 40 MSPS, 267 mW A/D Converter 48-TQFP -40 to 85
Request a Quote Datasheet
Description
Dual 10-Bit, 40 MSPS, 267 mW A/D Converter 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC10D040 Dual 10-Bit, 40 MSPS, 267 mW A/D Converter - ADC10D040CIVS/NOPB - Texas Instruments
Dallas, TX, United States
ADC10D040 Dual 10-Bit, 40 MSPS, 267 mW A/D Converter
ADC10D040CIVS/NOPB
ADC10D040 Dual 10-Bit, 40 MSPS, 267 mW A/D Converter ADC10D040CIVS/NOPB
Dual 10-Bit, 40 MSPS, 267 mW A/D Converter 48-TQFP -40 to 85

Dual 10-Bit, 40 MSPS, 267 mW A/D Converter 48-TQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 3.3V Analog-to-Digital Converter IC
700-ADC10D040CIVS/NOPB
Dual 3.3V Analog-to-Digital Converter IC 700-ADC10D040CIVS/NOPB
Dual 10-Bit 40MSPS ADC, Parallel Interface, 3.3V, TQFP Product overview: ADC10D040CIVS/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10D040CIVS/NO PB can be used for catalog matching and distributor lookup.

Dual 10-Bit 40MSPS ADC, Parallel Interface, 3.3V, TQFP Product overview: ADC10D040CIVS/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10D040CIVS/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10D040CIVS/NOPB
910198-ADC10D040CIVS/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10D040CIVS/NOPB 910198-ADC10D040CIVS/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 910198-ADC10D040CIVS /NOPB Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 2 Input 1 Two-Step 48-TQFP (7x7) Package: 48-TQFP Package: Tray Mounting: Surface Mount Family Name: ADC10D040 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ADC10D040CIVSNOPB, *ADC10D040CIVS/NOPB

Manufacturer: Texas Instruments
Win Source Part Number: 910198-ADC10D040CIVS/NOPB
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Analog to Digital Converter 2 Input 1 Two-Step 48-TQFP (7x7)
Package: 48-TQFP
Package: Tray
Mounting: Surface Mount
Family Name: ADC10D040
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADC10D040CIVSNOPB, *ADC10D040CIVS/NOPB

Buy Now Datasheet
 - ADC10D040CIVS/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Resistance Ladder, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PQFP48

ADC, Resistance Ladder, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PQFP48

Supplier's Site Datasheet
 - ADC10D040CIVS/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Resistance Ladder, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PQFP48

ADC, Resistance Ladder, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PQFP48

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC10D040CIVS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC10D040CIVS/NOPB-ND
Analog to Digital Converters (ADC) ADC10D040CIVS/NOPB-ND
10 Bit Analog to Digital Converter 2 Input 1 Two-Step 48-TQFP (7x7)

10 Bit Analog to Digital Converter 2 Input 1 Two-Step 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC10D040CIVS/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC10D040CIVS/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC10D040CIVS/NOPB
IC ADC 10BIT TWO-STEP 48TQFP

IC ADC 10BIT TWO-STEP 48TQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADC10D040CIVS/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC10D040CIVS/NOPB
Analog to Digital Converters (ADC) ADC10D040CIVS/NOPB
10 Bit Analog to Digital Converter 2 Input 1 Two-Step 48-TQFP (7x7)

10 Bit Analog to Digital Converter 2 Input 1 Two-Step 48-TQFP (7x7)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC10D040CIVS/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC10D040CIVS/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC10D040CIVS/NOPB
IC ADC 10BIT TWO-STEP 48TQFP

IC ADC 10BIT TWO-STEP 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC10D040CIVS/NOPB 700-ADC10D040CIVS/NOPB 910198-ADC10D040CIVS/NOPB ADC10D040CIVS/NOPB ADC10D040CIVS/NOPB-ND ADC10D040CIVS/NOPB ADC10D040CIVS/NOPB ADC10D040CIVS/NOPB
Product Name ADC10D040 Dual 10-Bit, 40 MSPS, 267 mW A/D Converter Dual 3.3V Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10D040CIVS/NOPB Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type TQFP TQFP QFP; TQFP; 48-TQFP (7x7) QFP; TQFP; TQFP48 TQFP; 48-TQFP 48-TQFP QFP; TQFP; 48-TQFP
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
DNL 0.3500 LSB
INL 0.6500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC082S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1520CIYB/S7002396 - Acme Chip Technology Co., Limited
Specs
Package Type 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
5 suppliers
Analog to Digital Converters (ADC) - ADC0811CCJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details