Texas Instruments ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold ADC08200CIMTX/NOPB

Description
8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold - ADC08200CIMTX/NOPB - Texas Instruments
Dallas, TX, United States
ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold
ADC08200CIMTX/NOPB
ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold ADC08200CIMTX/NOPB
8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold 24-TSSOP -40 to 85

8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold 24-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit TSSOP Analog-to-Digital Converter IC
700-ADC08200CIMTX/NOPB
8-bit TSSOP Analog-to-Digital Converter IC 700-ADC08200CIMTX/NOPB
8-Bit 200MSPS ADC, Single-Ended, Parallel Interface, TSSOP Product overview: ADC08200CIMTX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08200CIMTX/NO PB can be used for catalog matching and distributor lookup.

8-Bit 200MSPS ADC, Single-Ended, Parallel Interface, TSSOP Product overview: ADC08200CIMTX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08200CIMTX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC08200CIMTX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC08200CIMTX/NOPB-ND
Analog to Digital Converters (ADC) ADC08200CIMTX/NOPB-ND
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08200CIMTX/NOPB
1139607-ADC08200CIMTX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08200CIMTX/NOPB 1139607-ADC08200CIMTX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1139607-ADC08200CIMT X/NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Single Ended Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 8 Number of Converters: 1 Family Name: ADC08200 Categories: Integrated Circuits (ICs) Sampling Rate: 200M Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): AD9054ABST-200; AD9054ABSTZ-200; AD9054ABSTZ-135; Introduction Date: May 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1139607-ADC08200CIMTX/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Single Ended
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution: 8
Number of Converters: 1
Family Name: ADC08200
Categories: Integrated Circuits (ICs)
Sampling Rate: 200M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): AD9054ABST-200; AD9054ABSTZ-200; AD9054ABSTZ-135;
Introduction Date: May 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08200CIMTX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC08200CIMTX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC08200CIMTX/NOPB
IC ADC 8BIT PIPELINED 24TSSOP

IC ADC 8BIT PIPELINED 24TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC08200CIMTX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC08200CIMTX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC08200CIMTX/NOPB
IC ADC 8BIT PIPELINED 24TSSOP

IC ADC 8BIT PIPELINED 24TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC08200CIMTX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC08200CIMTX/NOPB
Analog to Digital Converters (ADC) ADC08200CIMTX/NOPB
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC08200CIMTX/NOPB 700-ADC08200CIMTX/NOPB ADC08200CIMTX/NOPB-ND 1139607-ADC08200CIMTX/NOPB ADC08200CIMTX/NOPB ADC08200CIMTX/NOPB ADC08200CIMTX/NOPB
Product Name ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold 8-bit TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08200CIMTX/NOPB Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type TSSOP TSSOP TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" SSOP 24-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
DNL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVSX/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers
ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC082S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers