The LT1014AMFKB is a quad precision operational amplifier in a 20-pin LCCC package, characterized for operation from -55°C to 125°C. It features an input offset voltage of 300 µV maximum at 25°C, an offset voltage temperature coefficient of 2.5 µV/°C maximum, and a supply current of 2.2 mA maximum at 25°C. The device supports single-supply operation with input voltage range extending to ground and output swinging to within a few millivolts of ground. It is designed for applications requiring low noise and high gain, with a minimum open-loop gain of 1.2 V/µV for a 2 kΩ load.
Quad Precision Operational Amplifiers 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-89677012A |
| Product Name | LT1014A Quad Precision Operational Amplifiers |