Voltage Comparator 8-TO-99 -55 to 125
Comparator, 1 Func, 4000uV Offset-Max, 200ns Response Time, BIPolar, MBCY8
Comparator, 1 Func, 4000uV Offset-Max, 200ns Response Time, BIPolar, MBCY8
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 5962R0052402VGA | 5962R0052402VGA | 5962R0052402VGA |
| Product Name | LM111QML-SP Voltage Comparator | Comparators | |
| Supply Voltage (VS) | 5 to 36 volts | ||
| VOS | 3 millivolts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Logic Output | Open Collector, Open Drain |