The TLE2024BM is a quad operational amplifier with a maximum input offset voltage of 500µV, designed for operation over the military temperature range of -55°C to +125°C in a DW (SOIC-16) package. It operates from a single 5V supply or split ±15V supplies, with a unity-gain bandwidth of 2MHz, a slew rate of 0.65V/µs, and a maximum supply current of 300µA. The device includes phase-reversal protection and exhibits an open-loop gain of 6.5V/µV (136dB), low input bias current of 50nA max, and noise voltage of 19nV/√Hz.
High-Speed, Low-Power, Precision Quad Operational Amplifier 14-CDIP -55 to 125
Operational Amplifier, 4 Func, 600uV Offset-Max, BIPolar, CDIP14
General Purpose Amplifier 4 Circuit 14-CDIP
IC OPAMP GP 4 CIRCUIT 14CDIP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 5962-9088109QCA | 5962-9088109QCA | 5962-9088109QCA | 5962-9088109QCA |
| Product Name | TLE2024BM High-Speed, Low-Power, Precision Quad Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | DIP; CDIP; CDIP14 | DIP; CDIP; 14-CDIP (0.300\", 7.62mm) | -55degC ~ 125degC | |
| Life Cycle Stage | Active | Active | Active | |
| Standards | RoHS | |||
| Source Current (IS) | 0.2000 milliamps | |||
| VOS | 0.5000 millivolts |