The TL7705A is a single supply voltage supervisor designed for 5V systems, featuring a programmable time delay. It monitors supply voltage levels and generates a reset signal when undervoltage conditions are detected. The device activates the reset output when the supply voltage reaches approximately 3.6V during power-up, ensuring proper system initialization. It includes a precision voltage sensor and a temperature-compensa
Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-PDIP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7705AIPE4 |
| Product Name | TL7705A Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay |
| Number of Supplies | 1 |
| Features | Manual Reset |
| Output Options | Open Drain; Active-high,Active-low,Open-drain |
| Type | PDIP,SO,SOIC |
| IQ | 1800 µA |