Texas Instruments BQ20Z80-V102 SBS 1.1-Compliant Gas Gauge Enabled w/Impedance Track Tech BQ20Z80DBTR-V102

Description
SBS 1.1-Compliant Gas Gauge Enabled w/Impedance Track Tech 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
SBS 1.1-Compliant Gas Gauge Enabled w/Impedance Track Tech 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ20Z80-V102 SBS 1.1-Compliant Gas Gauge Enabled w/Impedance Track Tech - BQ20Z80DBTR-V102 - Texas Instruments
Dallas, TX, United States
BQ20Z80-V102 SBS 1.1-Compliant Gas Gauge Enabled w/Impedance Track Tech
BQ20Z80DBTR-V102
BQ20Z80-V102 SBS 1.1-Compliant Gas Gauge Enabled w/Impedance Track Tech BQ20Z80DBTR-V102
SBS 1.1-Compliant Gas Gauge Enabled w/Impedance Track Tech 38-TSSOP -40 to 85

SBS 1.1-Compliant Gas Gauge Enabled w/Impedance Track Tech 38-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ20Z80DBTR-V102 - 011867-BQ20Z80DBTR-V102 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20Z80DBTR-V102
011867-BQ20Z80DBTR-V102
PMIC - PMIC - Battery Management - BQ20Z80DBTR-V102 011867-BQ20Z80DBTR-V102
Manufacturer: Texas Instruments Win Source Part Number: 011867-BQ20Z80DBTR-V 102 Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Battery Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 011867-BQ20Z80DBTR-V102
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 38-TSSOP
Purpose: Battery Monitor
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z80DBTR-V102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ20Z80DBTR-V102
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ20Z80DBTR-V102
IC ADVANCED GAS GAUGE 38-TSSOP

IC ADVANCED GAS GAUGE 38-TSSOP

Supplier's Site
Battery Management - BQ20Z80DBTR-V102 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ20Z80DBTR-V102
Battery Management BQ20Z80DBTR-V102
Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ20Z80DBTR-V102 011867-BQ20Z80DBTR-V102 BQ20Z80DBTR-V102 BQ20Z80DBTR-V102
Product Name BQ20Z80-V102 SBS 1.1-Compliant Gas Gauge Enabled w/Impedance Track Tech PMIC - PMIC - Battery Management - BQ20Z80DBTR-V102 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - BQ2202PN - 236679-BQ2202PN - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers
Battery Management - BQ2040SN-D111-BE - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TPS3836J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers