Texas Instruments Voltage Supervisor IC BQ2202PN

Description
SRAM Nonvolatile Controller IC for 2 SRAM Banks w/ Reset 16-PDIP 0 to 70 Product overview: BQ2202PN from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BQ2202PN can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Nonvolatile Controller IC for 2 SRAM Banks w/ Reset 16-PDIP 0 to 70 Product overview: BQ2202PN from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BQ2202PN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-BQ2202PN
Voltage Supervisor IC 691-BQ2202PN
SRAM Nonvolatile Controller IC for 2 SRAM Banks w/ Reset 16-PDIP 0 to 70 Product overview: BQ2202PN from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BQ2202PN can be used for catalog matching and distributor lookup.

SRAM Nonvolatile Controller IC for 2 SRAM Banks w/ Reset 16-PDIP 0 to 70 Product overview: BQ2202PN from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BQ2202PN can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - BQ2202PN - 236679-BQ2202PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BQ2202PN
236679-BQ2202PN
PMIC - PMIC - Supervisors - BQ2202PN 236679-BQ2202PN
Manufacturer: Texas Instruments Win Source Part Number: 236679-BQ2202PN Family Name: BQ2202 Introduction Date: September 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 236679-BQ2202PN
Family Name: BQ2202
Introduction Date: September 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-BQ2202PN 236679-BQ2202PN
Product Name Voltage Supervisor IC PMIC - PMIC - Supervisors - BQ2202PN
Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2040SN-D111-BE - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 7385112 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Regulators - Linear - LD6805K/33H,115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details