The LM185BYH1.2-SMD is a micropower 2-terminal band-gap voltage reference diode in a 2-lead TO-CAN package, designed for stable voltage reference in low-power analog circuits. It operates over a current range of 10 µA to 20 mA with a maximum dynamic impedance of 1 \Omega and a temperature coefficient optimized for stability. The device is rated for an operating temperature range of -55°C to +125°C, with a maximum junction temperature of +150°C, and can sustain a reverse current up to 30 mA. Thermal resistance is 300 °C/W in still air. It features an ESD tolerance of 4 kV per the human body model and is radiation qualified to 100 krad with low-dose-rate testing at 10 mrad/s. The package weighs approximately 210 mg and is lead-free. The part meets Mil-Std-883, Method 5005-Group A quality conformance requirements.
Micropower Voltage Reference Diode 2-TO -55 to 125
Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, MBCY2
Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, MBCY2
MICROPOWER VOLTAGE REFERENCE DIO
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM185BYH1.2-SMD | LM185BYH1.2-SMD | LM185BYH1.2-SMD |
| Product Name | LM185-1.2QML Micropower Voltage Reference Diode | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| VREF Type | Fixed | Fixed | |
| Package Type | Other; CFP,TO | Other; TO-CAN2 | Other; TO-46-2 Metal Can |
| VREF | 1.2 volts | 1.2 volts | |
| TC | 50 ppm/C |