Texas Instruments LM285-2.5 Micropower Voltage Reference LM285D-2-5

Description
Micropower Voltage Reference 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Micropower Voltage Reference 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM285-2.5 Micropower Voltage Reference - LM285D-2-5 - Texas Instruments
Dallas, TX, United States
LM285-2.5 Micropower Voltage Reference
LM285D-2-5
LM285-2.5 Micropower Voltage Reference LM285D-2-5
Micropower Voltage Reference 8-SOIC -40 to 85

Micropower Voltage Reference 8-SOIC -40 to 85

Buy Now Datasheet
Voltage Reference - 296-9522-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-9522-5-ND
Voltage Reference 296-9522-5-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM285D-2-5 - 1053444-LM285D-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM285D-2-5
1053444-LM285D-2-5
PMIC - PMIC - Voltage Reference - LM285D-2-5 1053444-LM285D-2-5
Manufacturer: Texas Instruments Win Source Part Number: 1053444-LM285D-2-5 Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±1.5% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1053444-LM285D-2-5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±1.5%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2.5V 20uA SOIC Precision Voltage Reference IC
693-LM285D-2-5
2.5V 20uA SOIC Precision Voltage Reference IC 693-LM285D-2-5
2.5V Shunt Voltage Reference, 20uA, 8-SOIC Product overview: LM285D-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20uA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20uA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285D-2-5 can be used for catalog matching and distributor lookup.

2.5V Shunt Voltage Reference, 20uA, 8-SOIC Product overview: LM285D-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20uA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20uA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285D-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM285D-2-5
Voltage References LM285D-2-5
Voltage References 2.5V Micro Pwr

Voltage References 2.5V Micro Pwr

Buy Now Datasheet
Voltage Ref, Shunt, 2.5V, Soic-8; Voltage Reference Type Texas Instruments - 29AH6263 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, Soic-8; Voltage Reference Type Texas Instruments
29AH6263
Voltage Ref, Shunt, 2.5V, Soic-8; Voltage Reference Type Texas Instruments 29AH6263
VOLTAGE REF, SHUNT, 2.5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM285 Series; Reference Voltage:2.5V; Initial Accuracy:1.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM285 Series; Reference Voltage:2.5V; Initial Accuracy:1.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - LM285D-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM285D-2-5
PMIC - Voltage Reference LM285D-2-5
IC VREF SHUNT 1.5% 8SOIC

IC VREF SHUNT 1.5% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285D-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM285D-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM285D-2-5
IC VREF SHUNT 1.5% 8SOIC

IC VREF SHUNT 1.5% 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM285D-2-5 296-9522-5-ND 1053444-LM285D-2-5 693-LM285D-2-5 LM285D-2-5 29AH6263 LM285D-2-5 LM285D-2-5
Product Name LM285-2.5 Micropower Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - LM285D-2-5 2.5V 20uA SOIC Precision Voltage Reference IC Voltage References Voltage Ref, Shunt, 2.5V, Soic-8; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SOIC,TO-92 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC Other; D Other; SOIC SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 2.5 volts 2.5 volts 2.5 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385AM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
2 suppliers
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDCKR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
8 suppliers
LM285-ADJ Adjustable Micropower Voltage Reference - LM285BYZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers