Texas Instruments LM385-2.5-N Micropower Voltage Reference Diode LM385M3-2.5

Description
Micropower Voltage Reference Diode 3-SOT-23 0 to 70
Request a Quote Datasheet
Description
Micropower Voltage Reference Diode 3-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM385-2.5-N Micropower Voltage Reference Diode - LM385M3-2.5 - Texas Instruments
Dallas, TX, United States
LM385-2.5-N Micropower Voltage Reference Diode
LM385M3-2.5
LM385-2.5-N Micropower Voltage Reference Diode LM385M3-2.5
Micropower Voltage Reference Diode 3-SOT-23 0 to 70

Micropower Voltage Reference Diode 3-SOT-23 0 to 70

Buy Now Datasheet
Voltage Reference - LM385M3-2.5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385M3-2.5TR-ND
Voltage Reference LM385M3-2.5TR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM385M3-2.5CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385M3-2.5CT-ND
Voltage Reference LM385M3-2.5CT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM385M3-2.5DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385M3-2.5DKR-ND
Voltage Reference LM385M3-2.5DKR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM385M3-2.5
SOT-23 Precision Voltage Reference IC 693-LM385M3-2.5
2.5-V, 0°C to 70°C, micropower voltage reference diode 3-SOT-23 0 to 70 Product overview: LM385M3-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385M3-2.5 can be used for catalog matching and distributor lookup.

2.5-V, 0°C to 70°C, micropower voltage reference diode 3-SOT-23 0 to 70 Product overview: LM385M3-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385M3-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM385M3-2.5 - Rochester Electronics
Newburyport, MA, United States
LM385-2.5-N Micropower Voltage Reference Diode

LM385-2.5-N Micropower Voltage Reference Diode

Supplier's Site Datasheet
 - LM385M3-2.5 - Rochester Electronics
Newburyport, MA, United States
LM385-2.5-N Micropower Voltage Reference Diode

LM385-2.5-N Micropower Voltage Reference Diode

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM385M3-2.5 - 094539-LM385M3-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385M3-2.5
094539-LM385M3-2.5
PMIC - PMIC - Voltage Reference - LM385M3-2.5 094539-LM385M3-2.5
Manufacturer: Texas Instruments Win Source Part Number: 094539-LM385M3-2.5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 15μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Metering, Power Management, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 094539-LM385M3-2.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 15μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Metering, Power Management, Portable Devices

Buy Now Datasheet
Voltage Reference - LM385M3-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM385M3-2.5
Voltage Reference LM385M3-2.5
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20 mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±3% 20 mA SOT-23-3

Buy Now
PMIC - Voltage Reference - LM385M3-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM385M3-2.5
PMIC - Voltage Reference LM385M3-2.5
IC VREF SHUNT 3% SOT23-3

IC VREF SHUNT 3% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385M3-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385M3-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385M3-2.5
IC VREF SHUNT 3% SOT23-3

IC VREF SHUNT 3% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM385M3-2.5
Voltage References LM385M3-2.5
Voltage References Micropower Voltage Reference Diode 3-SOT-23 0 to 70

Voltage References Micropower Voltage Reference Diode 3-SOT-23 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM385M3-2.5 LM385M3-2.5TR-ND 693-LM385M3-2.5 LM385M3-2.5 094539-LM385M3-2.5 LM385M3-2.5 LM385M3-2.5 LM385M3-2.5 LM385M3-2.5
Product Name LM385-2.5-N Micropower Voltage Reference Diode Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM385M3-2.5 Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SOIC,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.5 volts 2.5 volts 2.5 volts
TC 50 ppm/C 150 ppm/C 150 ppm/C 150 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5-N Voltage Reference Diode - LM336MX-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM185-1.2QML Micropower Voltage Reference Diode - LM185H-1.2-SMD - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
4 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385MX - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
Voltage Reference - LM136-2.5 MDS - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type Other; Die
Life Cycle Stage Active
View Details