Texas Instruments LM385B-2.5 Micropower Voltage Reference LM385BPWR-2-5

Description
Micropower Voltage Reference 8-TSSOP 0 to 70
Request a Quote Datasheet
Description
Micropower Voltage Reference 8-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM385B-2.5 Micropower Voltage Reference - LM385BPWR-2-5 - Texas Instruments
Dallas, TX, United States
LM385B-2.5 Micropower Voltage Reference
LM385BPWR-2-5
LM385B-2.5 Micropower Voltage Reference LM385BPWR-2-5
Micropower Voltage Reference 8-TSSOP 0 to 70

Micropower Voltage Reference 8-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
TSSOP Precision Voltage Reference IC
693-LM385BPWR-2-5
TSSOP Precision Voltage Reference IC 693-LM385BPWR-2-5
2.5-V, 1%, 70°C, micropower voltage reference 8-TSSOP 0 to 70 Product overview: LM385BPWR-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, TSSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BPWR-2-5 can be used for catalog matching and distributor lookup.

2.5-V, 1%, 70°C, micropower voltage reference 8-TSSOP 0 to 70 Product overview: LM385BPWR-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, TSSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BPWR-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-13074-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-13074-2-ND
Voltage Reference 296-13074-2-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-TSSOP

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-TSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM385BPWR-2-5 - 082746-LM385BPWR-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385BPWR-2-5
082746-LM385BPWR-2-5
PMIC - PMIC - Voltage Reference - LM385BPWR-2-5 082746-LM385BPWR-2-5
Manufacturer: Texas Instruments Win Source Part Number: 082746-LM385BPWR-2-5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1.5% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-TSSOP Nominal Output Voltage (Min/Fixed): 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082746-LM385BPWR-2-5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1.5%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-TSSOP
Nominal Output Voltage (Min/Fixed): 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM385BPWR-2-5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO8

Supplier's Site Datasheet
PMIC - Voltage Reference - LM385BPWR-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM385BPWR-2-5
PMIC - Voltage Reference LM385BPWR-2-5
IC VREF SHUNT 1.5% 8TSSOP

IC VREF SHUNT 1.5% 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385BPWR-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385BPWR-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385BPWR-2-5
IC VREF SHUNT 1.5% 8TSSOP

IC VREF SHUNT 1.5% 8TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM385BPWR-2-5
Voltage References LM385BPWR-2-5
Voltage References 2.5V Micro Pwr

Voltage References 2.5V Micro Pwr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM385BPWR-2-5 693-LM385BPWR-2-5 296-13074-2-ND 082746-LM385BPWR-2-5 LM385BPWR-2-5 LM385BPWR-2-5 LM385BPWR-2-5 LM385BPWR-2-5
Product Name LM385B-2.5 Micropower Voltage Reference TSSOP Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM385BPWR-2-5 PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
VREF Type Fixed Fixed
Package Type Other; SOIC,TO-92,TSSOP Other; TSSOP Other; "8-TSSOP (0.173"", 4.40mm Width)" Other; 8-TSSOP Other; TSSOP8 SSOP Other; 8-TSSOP (0.173\", 4.40mm Width)
VREF 2.5 volts 2.5 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030AMF-4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
11 suppliers
LM385-1.2 Micropower Voltage Reference - LM385LP-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
9 suppliers
LM185QML Adjustable Micropower Voltage Reference - 5962-9091402QYA - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; CFP
VREF 1.24 to 5.3 volts
View Details
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030CMF-4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
9 suppliers