Texas Instruments TL431B Adjustable Precision Shunt Regulator TL431BCDBVTE4

Description
Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431B Adjustable Precision Shunt Regulator - TL431BCDBVTE4 - Texas Instruments
Dallas, TX, United States
TL431B Adjustable Precision Shunt Regulator
TL431BCDBVTE4
TL431B Adjustable Precision Shunt Regulator TL431BCDBVTE4
Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70

Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431BCDBVTE4 - 796886-TL431BCDBVTE4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431BCDBVTE4
796886-TL431BCDBVTE4
PMIC - PMIC - Voltage Reference - TL431BCDBVTE4 796886-TL431BCDBVTE4
Manufacturer: Texas Instruments Win Source Part Number: 796886-TL431BCDBVTE4 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Family Name: TL431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Output Voltage MAX: 36V Introduction Date: July 01, 2010 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796886-TL431BCDBVTE4
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Family Name: TL431
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Output Voltage MAX: 36V
Introduction Date: July 01, 2010
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL431BCDBVTE4
SOT-23 Precision Voltage Reference IC 693-TL431BCDBVTE4
0.5% Accuracy Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70 Product overview: TL431BCDBVTE4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BCDBVTE4 can be used for catalog matching and distributor lookup.

0.5% Accuracy Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70 Product overview: TL431BCDBVTE4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BCDBVTE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431BCDBVTE4 796886-TL431BCDBVTE4 693-TL431BCDBVTE4
Product Name TL431B Adjustable Precision Shunt Regulator PMIC - PMIC - Voltage Reference - TL431BCDBVTE4 SOT-23 Precision Voltage Reference IC
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable
VREF Type Programmable
Package Type Other; SC70,SO,SOIC,PDIP,SOT-23,SOT-89,TO-92,TSSOP SOT23; Other; SC-74A, SOT-753 Other; SOT-23-5
VREF 2.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Precision Voltage Reference IC - 693-LM336-5 MWC - ERSAELECTRONICS PTE. LTD.
Specs
Type Precision
Package Type Other; Bulk
TC 20 ppm/C
View Details
5 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285H-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
5 suppliers