Voltage Reference Diode 8-SOIC 0 to 70
Voltage reference diode 8-SOIC 0 to 70 Product overview: LM336MX-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336MX-2.5 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA 8-SOIC
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO8
IC VREF SHUNT 4% 8SOIC
Voltage References Voltage Reference Diode 8-SOIC 0 to 70
IC VREF SHUNT 4% 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM336MX-2.5 | 693-LM336MX-2.5 | LM336MX-2.5TR-ND | LM336MX-2.5 | LM336MX-2.5 | LM336MX-2.5 | LM336MX-2.5 |
| Product Name | LM336-2.5-N Voltage Reference Diode | SOIC Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| VREF Type | Fixed | Fixed; Programmable | Fixed | ||||
| Package Type | Other; SOIC,TO-92 | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC8 | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 2.5 volts | 2.49 volts | |||||
| TC | 20 ppm/C |