Texas Instruments LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference LM4030AMF-4.096/NOPB

Description
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030AMF-4.096/NOPB - Texas Instruments
Dallas, TX, United States
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference
LM4030AMF-4.096/NOPB
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference LM4030AMF-4.096/NOPB
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125

SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
 - LM4030AMF-4.096/NOPB - Rochester Electronics
Newburyport, MA, United States
Voltage Reference, 4.096V, PDSO5

Voltage Reference, 4.096V, PDSO5

Supplier's Site Datasheet
Voltage Reference - LM4030AMF-4.096/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4030AMF-4.096/NOPBTR-ND
Voltage Reference LM4030AMF-4.096/NOPBTR-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.05% 30mA SOT-23-5

Shunt Voltage Reference IC Fixed 4.096V V ±0.05% 30mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4030AMF-4.096/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4030AMF-4.096/NOPBCT-ND
Voltage Reference LM4030AMF-4.096/NOPBCT-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.05% 30mA SOT-23-5

Shunt Voltage Reference IC Fixed 4.096V V ±0.05% 30mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4030AMF-4.096/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Shunt Voltage Reference IC Fixed 4.096V V ±0.05% 30mA SOT-23-5

Shunt Voltage Reference IC Fixed 4.096V V ±0.05% 30mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4030AMF-4.096/NOPB - 724573-LM4030AMF-4.096/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4030AMF-4.096/NOPB
724573-LM4030AMF-4.096/NOPB
PMIC - PMIC - Voltage Reference - LM4030AMF-4.096/NOPB 724573-LM4030AMF-4.096/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 724573-LM4030AMF-4.0 96/NOPB Packaging: Reel Mounting Style: SMD Tolerance: ±0.05% Temperature Coefficient: 20ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 30mA Noise - 0.1Hz to 10Hz: 165μVp-p Current - Cathode: 130μA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: LM4030 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 4.096V

Manufacturer: Texas Instruments
Win Source Part Number: 724573-LM4030AMF-4.096/NOPB
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.05%
Temperature Coefficient: 20ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 30mA
Noise - 0.1Hz to 10Hz: 165μVp-p
Current - Cathode: 130μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: LM4030
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 4.096V

Buy Now
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4030AMF-4.096/NOPB
SOT-23 Precision Voltage Reference IC 693-LM4030AMF-4.096/NOPB
Ultra-high-precision shunt voltage reference 5-SOT-23 -40 to 125 Product overview: LM4030AMF-4.096/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4030AMF-4.096/ NOPB can be used for catalog matching and distributor lookup.

Ultra-high-precision shunt voltage reference 5-SOT-23 -40 to 125 Product overview: LM4030AMF-4.096/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4030AMF-4.096/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4030AMF-4.096/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4030AMF-4.096/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4030AMF-4.096/NOPB
IC VREF SHUNT 0.05% SOT23-5

IC VREF SHUNT 0.05% SOT23-5

Supplier's Site
PMIC - Voltage Reference - LM4030AMF-4.096/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4030AMF-4.096/NOPB
PMIC - Voltage Reference LM4030AMF-4.096/NOPB
IC VREF SHUNT 0.05% SOT23-5

IC VREF SHUNT 0.05% SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4030AMF-4.096/NOPB
Voltage References LM4030AMF-4.096/NOPB
Voltage References Ultra-high-precision shunt voltage reference 5-SOT-23 -40 to 125

Voltage References Ultra-high-precision shunt voltage reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - LM4030AMF-4.096/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4030AMF-4.096/NOPB
Voltage Reference LM4030AMF-4.096/NOPB
Shunt Voltage Reference IC Fixed 4.096V V ±0.05% 30 mA SOT-23-5

Shunt Voltage Reference IC Fixed 4.096V V ±0.05% 30 mA SOT-23-5

Buy Now
IC VREF SHUNT 0.05% SOT23-5 - 815-LM4030AMF-4.096/NOPB - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 0.05% SOT23-5
815-LM4030AMF-4.096/NOPB
IC VREF SHUNT 0.05% SOT23-5 815-LM4030AMF-4.096/NOPB
IC VREF SHUNT 0.05% SOT23-5

IC VREF SHUNT 0.05% SOT23-5

Supplier's Site
Voltage Ref, Shunt, 4.096V, Sot-23-5; Voltage Reference Type Texas Instruments - 33AH4198 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 4.096V, Sot-23-5; Voltage Reference Type Texas Instruments
33AH4198
Voltage Ref, Shunt, 4.096V, Sot-23-5; Voltage Reference Type Texas Instruments 33AH4198
VOLTAGE REF, SHUNT, 4.096V, SOT-23-5; Voltage Reference Type:Shunt - Fixed; Product Range:LM4030 Series; Reference Voltage:4.096V; Initial Accuracy:0.05%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 4.096V, SOT-23-5; Voltage Reference Type:Shunt - Fixed; Product Range:LM4030 Series; Reference Voltage:4.096V; Initial Accuracy:0.05%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4030AMF-4.096/NOPB LM4030AMF-4.096/NOPB LM4030AMF-4.096/NOPBTR-ND 724573-LM4030AMF-4.096/NOPB 693-LM4030AMF-4.096/NOPB LM4030AMF-4.096/NOPB LM4030AMF-4.096/NOPB LM4030AMF-4.096/NOPB LM4030AMF-4.096/NOPB 815-LM4030AMF-4.096/NOPB 33AH4198
Product Name LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - LM4030AMF-4.096/NOPB SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References Voltage Reference IC VREF SHUNT 0.05% SOT23-5 Voltage Ref, Shunt, 4.096V, Sot-23-5; Voltage Reference Type Texas Instruments
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener
VREF Type Fixed Fixed Fixed Shunt Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SOT-23 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SOT-23
VREF 2.5 volts 4.1 volts 4.1 volts 4.1 volts 4.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385M3-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
10 suppliers
TL1431M Precision Adjustable (Programmable) Shunt Reference - 5962-9962001Q2A - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Programmable
Package Type Other; CDIP,LCCC
View Details
2.5 V Precision Voltage Reference IC - 693-LM285Z-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT3 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
3 suppliers