Texas Instruments LM385-ADJ Adjustable Micropower Voltage Reference LM385BYZ/NOPB

Description
Adjustable Micropower Voltage Reference 3-TO-92 0 to 70
Request a Quote Datasheet
Description
Adjustable Micropower Voltage Reference 3-TO-92 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM385-ADJ Adjustable Micropower Voltage Reference - LM385BYZ/NOPB - Texas Instruments
Dallas, TX, United States
LM385-ADJ Adjustable Micropower Voltage Reference
LM385BYZ/NOPB
LM385-ADJ Adjustable Micropower Voltage Reference LM385BYZ/NOPB
Adjustable Micropower Voltage Reference 3-TO-92 0 to 70

Adjustable Micropower Voltage Reference 3-TO-92 0 to 70

Buy Now Datasheet
Voltage Reference - 296-50311-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-50311-ND
Voltage Reference 296-50311-ND
Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±1% 20mA TO-92-3

Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±1% 20mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
5.3V 20mA 60uA Precision Voltage Reference IC
693-LM385BYZ/NOPB
5.3V 20mA 60uA Precision Voltage Reference IC 693-LM385BYZ/NOPB
Adj. Voltage Ref, 1.24-5.3V, 20mA, 60uA, TO-92 Product overview: LM385BYZ/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3V, 20mA, 60uA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5.3V, 20mA, 60uA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BYZ/NOPB can be used for catalog matching and distributor lookup.

Adj. Voltage Ref, 1.24-5.3V, 20mA, 60uA, TO-92 Product overview: LM385BYZ/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3V, 20mA, 60uA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5.3V, 20mA, 60uA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BYZ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM385BYZ/NOPB - 923167-LM385BYZ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385BYZ/NOPB
923167-LM385BYZ/NOPB
PMIC - PMIC - Voltage Reference - LM385BYZ/NOPB 923167-LM385BYZ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923167-LM385BYZ/NOPB Operating Temperature Range: 0°C ~ 70°C (TA) Features: Shunt Voltage Reference IC Adjustable 1.24V V ±1% TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) Package: Bulk Mounting: Through Hole Family Name: LM385 Categories: Integrated Circuits (ICs) Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM385BYZ-NDR, LM385BYZNOPB, *LM385BYZ, 296-50311, LM385BYZ-ND, LM385BYZ/NOPB-ND, LM385BYZ

Manufacturer: Texas Instruments
Win Source Part Number: 923167-LM385BYZ/NOPB
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Shunt Voltage Reference IC Adjustable 1.24V V ±1% TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA)
Package: Bulk
Mounting: Through Hole
Family Name: LM385
Categories: Integrated Circuits (ICs)
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM385BYZ-NDR, LM385BYZNOPB, *LM385BYZ, 296-50311, LM385BYZ-ND, LM385BYZ/NOPB-ND, LM385BYZ

Buy Now Datasheet
 - LM385BYZ/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3

Supplier's Site Datasheet
 - LM385BYZ/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385BYZ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385BYZ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385BYZ/NOPB
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Reference
LM385BYZ/NOPB
PMIC - Voltage Reference LM385BYZ/NOPB
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM385BYZ/NOPB
Voltage References LM385BYZ/NOPB
Voltage References Adjustable Micropower Voltage Reference 3-TO-92 0 to 70

Voltage References Adjustable Micropower Voltage Reference 3-TO-92 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM385BYZ/NOPB 296-50311-ND 693-LM385BYZ/NOPB 923167-LM385BYZ/NOPB LM385BYZ/NOPB LM385BYZ/NOPB LM385BYZ/NOPB LM385BYZ/NOPB
Product Name LM385-ADJ Adjustable Micropower Voltage Reference Voltage Reference 5.3V 20mA 60uA Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM385BYZ/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
VREF Type Programmable Programmable
Package Type Other; SOIC,TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-92 TO-92; Other; TO-92-3 TO-92; Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 1.24 to 5.3 volts 1.24 volts
TC 50 ppm/C 50 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM236-2.5 2.5-V Integrated Reference Circuit - LM236DG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
8 suppliers
LM136A-5.0QML 5.0V Reference Diode - 8418002XA - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
2 suppliers
 - LM336Z-5.0/T7 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
7 suppliers