Adjustable Micropower Voltage Reference 8-SOIC 0 to 70
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1199202-LM385BM
Packaging: Tube
Mounting Style: SMD
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 50μVrms
Current - Cathode: 55μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 5.3V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Metering, Power Management, Portable Devices
Family Part Number: LM385
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.24V
Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±1% 20mA 8-SOIC
Adjustable Micropower Voltage Reference 8-SOIC 0 to 70 Product overview: LM385BM from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BM can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 1% 8SOIC
IC VREF SHUNT ADJ 1% 8SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385BM | LM385BM | 1199202-LM385BM | 296-36345-5-ND | 693-LM385BM | LM385BM | LM385BM |
| Product Name | LM385-ADJ Adjustable Micropower Voltage Reference | Electronic Surplus - LM385BM | Voltage Reference | SOIC Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference | |
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; SOIC,TO-92 | Other; SOP8 | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC | SOIC |
| VREF | 1.24 to 5.3 volts | ||||||
| TC | 50 ppm/C | 150 ppm/C | 150 ppm/C |