Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers DLPC3420ZVB

Description
Win Source Part Number: 1356577-DLPC3420ZVB Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tray Product Status: Active Package / Case: 176-VFBGA Supplier Device Package: 176-NFBGA (7x7) Base Product Number: DLPC3420 Mounting Type: Surface Mount HTSUS: 8542.31.0001 ECCN: EAR99 Voltage - Supply: 1.045V ~ 1.155V, 1.64V ~ 1.96V Current - Supply: 69 mA Display Type: DLP Interface: I²C, SPI
Request a Quote Datasheet
Description
Win Source Part Number: 1356577-DLPC3420ZVB Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tray Product Status: Active Package / Case: 176-VFBGA Supplier Device Package: 176-NFBGA (7x7) Base Product Number: DLPC3420 Mounting Type: Surface Mount HTSUS: 8542.31.0001 ECCN: EAR99 Voltage - Supply: 1.045V ~ 1.155V, 1.64V ~ 1.96V Current - Supply: 69 mA Display Type: DLP Interface: I²C, SPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 1356577-DLPC3420ZVB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
1356577-DLPC3420ZVB
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers 1356577-DLPC3420ZVB
Win Source Part Number: 1356577-DLPC3420ZVB Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tray Product Status: Active Package / Case: 176-VFBGA Supplier Device Package: 176-NFBGA (7x7) Base Product Number: DLPC3420 Mounting Type: Surface Mount HTSUS: 8542.31.0001 ECCN: EAR99 Voltage - Supply: 1.045V ~ 1.155V, 1.64V ~ 1.96V Current - Supply: 69 mA Display Type: DLP Interface: I²C, SPI

Win Source Part Number: 1356577-DLPC3420ZVB
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tray
Product Status: Active
Package / Case: 176-VFBGA
Supplier Device Package: 176-NFBGA (7x7)
Base Product Number: DLPC3420
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
ECCN: EAR99
Voltage - Supply: 1.045V ~ 1.155V, 1.64V ~ 1.96V
Current - Supply: 69 mA
Display Type: DLP
Interface: I²C, SPI

Buy Now Datasheet
Display Drivers - 296-DLPC3420ZVB-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-DLPC3420ZVB-ND
Display Drivers 296-DLPC3420ZVB-ND
DLP Driver 176-NFBGA (7x7)

DLP Driver 176-NFBGA (7x7)

Buy Now Datasheet
Display Drivers - DLPC3420ZVB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
DLPC3420ZVB
Display Drivers DLPC3420ZVB
DLP Driver 176-NFBGA (7x7)

DLP Driver 176-NFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1356577-DLPC3420ZVB 296-DLPC3420ZVB-ND DLPC3420ZVB
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Display Drivers Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 1.045V ~ 1.155V~ 1.64V ~ 1.96V Other; 1.045V ~ 1.155V, 1.64V ~ 1.96V Other; 1.045V ~ 1.155V, 1.64V ~ 1.96V
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Technology SPI; I2C SPI; I2C; I²C, SPI
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5364CA - 127924-A5364CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Telecom - SI3215-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
Interface module - 289-578 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Modems - ICs and Modules - 11246-12 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details