32P4918-CGF -- INTEGRATED CIRCUITS (ICS) - INTERFACE - SPECIALIZED
Texas Instruments
Integrated Circuits (ICs) - Interface - Specialized
32P4918-CGF
Description
ANALOG COMPUTER STORAGE
-
Quarktwin Technology Ltd.
Description
ANALOG COMPUTER STORAGE
Suppliers
Integrated Circuits (ICs) - Interface - Specialized
32P4918-CGF
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
32P4918-CGF |
32P4918-CGF |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Specialized |
Specialized |
|
Device Type
|
Sensor Interface
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.13V ~ 3.47V
View Details
5 suppliers
Device Type
Front End
Package Type
24-VFQFN Exposed Pad
Pins
24 #
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Sensor Interface
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
16-SOIC (0.154\", 3.90mm Width)
View Details