Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers D24066QM96G4Q1

Description
Win Source Part Number: 1345642-D24066QM96G4 Q1 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Switch Circuit: SPST - NO On-State Resistance (Max): 95Ohm -3db Bandwidth: 200MHz Crosstalk: -72dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1Ohm Voltage - Supply, Single (V+): 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: D24066QM96 Switch Time (Ton, Toff) (Max): 24ns, 35ns Channel Capacitance (CS(off) , CD(off) ): 5pF
Request a Quote Datasheet
Description
Win Source Part Number: 1345642-D24066QM96G4 Q1 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Switch Circuit: SPST - NO On-State Resistance (Max): 95Ohm -3db Bandwidth: 200MHz Crosstalk: -72dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1Ohm Voltage - Supply, Single (V+): 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: D24066QM96 Switch Time (Ton, Toff) (Max): 24ns, 35ns Channel Capacitance (CS(off) , CD(off) ): 5pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1345642-D24066QM96G4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1345642-D24066QM96G4Q1
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1345642-D24066QM96G4Q1
Win Source Part Number: 1345642-D24066QM96G4 Q1 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Switch Circuit: SPST - NO On-State Resistance (Max): 95Ohm -3db Bandwidth: 200MHz Crosstalk: -72dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1Ohm Voltage - Supply, Single (V+): 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: D24066QM96 Switch Time (Ton, Toff) (Max): 24ns, 35ns Channel Capacitance (CS(off) , CD(off) ): 5pF

Win Source Part Number: 1345642-D24066QM96G4Q1
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Switch Circuit: SPST - NO
On-State Resistance (Max): 95Ohm
-3db Bandwidth: 200MHz
Crosstalk: -72dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 1Ohm
Voltage - Supply, Single (V+): 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: D24066QM96
Switch Time (Ton, Toff) (Max): 24ns, 35ns
Channel Capacitance (CS(off) , CD(off) ): 5pF

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - D24066QM96G4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
D24066QM96G4Q1
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers D24066QM96G4Q1
IC SWITCH SPST-NOX4 95OHM 14SOIC

IC SWITCH SPST-NOX4 95OHM 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1345642-D24066QM96G4Q1 D24066QM96G4Q1
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1904518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS; Thermal Shutdown
Supply Voltage 3.6V; Other; 3.6 v
View Details
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-8759501KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Low-power inverter - 74AUP1G04GM,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Telecom - SI3205-D-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers