Octal bus transceivers with 3-state outputs designed for asynchronous two-way communication between data buses, housed in a 20-pin CDIP package measuring 24.20 mm × 6.92 mm, operating from -55°C to 125°C with a supply voltage range of 4.5 V to 5.5 V, capable of driving up to 15 LSTTL loads, and featuring a maximum quiescent current of 80 µA.
Octal Bus Transceivers With 3-State Outputs 20-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-8550601VRA |
| Product Name | SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs |
| Technology | HCT |