Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWR CD74HC4052PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 001515-CD74HC4052PWR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 185MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Family Name: CD74HC4052 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 130 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±1 V to 5 V Channel Capacitance(CS off, CD off): 12pF Max Leakage Current (IS off): 200nA Alternative Parts (Cross-Reference): TC74HC4052AP; MM74HC4052N_NL; 74VHC4052N_Q; 74VHC4052N; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 001515-CD74HC4052PWR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 185MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Family Name: CD74HC4052 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 130 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±1 V to 5 V Channel Capacitance(CS off, CD off): 12pF Max Leakage Current (IS off): 200nA Alternative Parts (Cross-Reference): TC74HC4052AP; MM74HC4052N_NL; 74VHC4052N_Q; 74VHC4052N; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWR - 001515-CD74HC4052PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWR
001515-CD74HC4052PWR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWR 001515-CD74HC4052PWR
Manufacturer: Texas Instruments Win Source Part Number: 001515-CD74HC4052PWR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 185MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Family Name: CD74HC4052 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 130 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±1 V to 5 V Channel Capacitance(CS off, CD off): 12pF Max Leakage Current (IS off): 200nA Alternative Parts (Cross-Reference): TC74HC4052AP; MM74HC4052N_NL; 74VHC4052N_Q; 74VHC4052N; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 001515-CD74HC4052PWR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 185MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Family Name: CD74HC4052
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 130 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±1 V to 5 V
Channel Capacitance(CS off, CD off): 12pF
Max Leakage Current (IS off): 200nA
Alternative Parts (Cross-Reference): TC74HC4052AP; MM74HC4052N_NL; 74VHC4052N_Q; 74VHC4052N;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4052PWR
Analog Switches, Multiplexers, Demultiplexers CD74HC4052PWR
IC MUX/DEMUX DUAL 4X1 16TSSOP

IC MUX/DEMUX DUAL 4X1 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4052PWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4052PWR
IC SWITCH SP4TX2 130OHM 16TSSOP

IC SWITCH SP4TX2 130OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 001515-CD74HC4052PWR CD74HC4052PWR CD74HC4052PWR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWR Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Interface module - 289-710 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Power Switch ICs - 2467428P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type W-WLB2013-12
View Details