Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BNSR CD4067BNSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1028215-CD4067BNSR Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 14MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 24-SO Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 0.2pF, 55pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1028215-CD4067BNSR Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 14MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 24-SO Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 0.2pF, 55pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BNSR - 1028215-CD4067BNSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BNSR
1028215-CD4067BNSR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BNSR 1028215-CD4067BNSR
Manufacturer: Texas Instruments Win Source Part Number: 1028215-CD4067BNSR Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 14MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 24-SO Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 0.2pF, 55pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028215-CD4067BNSR
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 14MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 24-SO
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 0.2pF, 55pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD4067BNSR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD4067BNSR
IC MUX 16:1 240OHM 24SO

IC MUX 16:1 240OHM 24SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1028215-CD4067BNSR CD4067BNSR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BNSR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Interface module - 289-178 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 14 #
View Details
SN54LS640-SP Octal Bus Transceivers - 5962-8416101VRA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details