Texas Instruments DS26F32MQML-SP Quad Differential Line Receivers 5962R7802005VEA

Description
Quad Differential Line Receivers 16-CDIP -55 to 125
Request a Quote
Description
Quad Differential Line Receivers 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS26F32MQML is a quad differential line receiver designed to meet EIA RS-422 and RS-423, and Federal Standards 1020 and 1030 for digital data transmission. It operates from a single +5.0V supply with a differential input voltage range of ±7.0V and 200 mV input sensitivity. The device features TRI-STATE outputs with 8.0 mA sink capability and includes input pull-down resistors to prevent oscillation on unused channels. The 5962R7802005VEA variant is supplied in a 16-pin CDIP package (NFE) with an operating temperature range of -55°C to +125°C. It is qualified to Mil-Std-883, Method 5005, Group A, and is designed for use with the DS26F31 quad differential line driver.

Datasheet Summary
Powered by GS/AI

The DS26F32MQML is a quad differential line receiver designed to meet EIA RS-422 and RS-423, and Federal Standards 1020 and 1030 for digital data transmission. It operates from a single +5.0V supply with a differential input voltage range of ±7.0V and 200 mV input sensitivity. The device features TRI-STATE outputs with 8.0 mA sink capability and includes input pull-down resistors to prevent oscillation on unused channels. The 5962R7802005VEA variant is supplied in a 16-pin CDIP package (NFE) with an operating temperature range of -55°C to +125°C. It is qualified to Mil-Std-883, Method 5005, Group A, and is designed for use with the DS26F31 quad differential line driver.

Suppliers

Company
Product
Description
Supplier Links
DS26F32MQML-SP Quad Differential Line Receivers - 5962R7802005VEA - Texas Instruments
Dallas, TX, United States
DS26F32MQML-SP Quad Differential Line Receivers
5962R7802005VEA
DS26F32MQML-SP Quad Differential Line Receivers 5962R7802005VEA
Quad Differential Line Receivers 16-CDIP -55 to 125

Quad Differential Line Receivers 16-CDIP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 5962R7802005VEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
5962R7802005VEA
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 5962R7802005VEA
IC RECEIVER 0/4 16CDIP

IC RECEIVER 0/4 16CDIP

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 5962R7802005VEA 5962R7802005VEA
Product Name DS26F32MQML-SP Quad Differential Line Receivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
ISO3086T Isolated 485 Transceiver with integrated transformer driver - ISO3086TDW - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 3V; Other; 5.5
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers